United Technologies Corporation Bell 55-6AM

Description
ROUND VIBRATING EXPOSED STRIKER TYPE 2-5/8 INCH D X 10-5/8 INCH H SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 VDC, 8 VAC VOLTAGE RATING 0.8 AMPERE AT 6 VDC, 1 AMPERE AT 8 VAC CURRENT RATING 4.8 VA AT 6 VDC, 8 VA AT 8 VAC POWER RATING 84 DB AT 1 M, 74 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 1.9 OHM
Datasheet
Description
ROUND VIBRATING EXPOSED STRIKER TYPE 2-5/8 INCH D X 10-5/8 INCH H SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 VDC, 8 VAC VOLTAGE RATING 0.8 AMPERE AT 6 VDC, 1 AMPERE AT 8 VAC CURRENT RATING 4.8 VA AT 6 VDC, 8 VA AT 8 VAC POWER RATING 84 DB AT 1 M, 74 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 1.9 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING EXPOSED STRIKER TYPE 2-5/8 INCH D X 10-5/8 INCH H SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 VDC, 8 VAC VOLTAGE RATING 0.8 AMPERE AT 6 VDC, 1 AMPERE AT 8 VAC CURRENT RATING 4.8 VA AT 6 VDC, 8 VA AT 8 VAC POWER RATING 84 DB AT 1 M, 74 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 1.9 OHM
  • ROUND VIBRATING EXPOSED STRIKER TYPE
  • 2-5/8 INCH D X 10-5/8 INCH H SIZE
  • GRAY COLOR
  • FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
  • 6 VDC, 8 VAC VOLTAGE RATING
  • 0.8 AMPERE AT 6 VDC, 1 AMPERE AT 8 VAC CURRENT RATING
  • 4.8 VA AT 6 VDC, 8 VA AT 8 VAC POWER RATING
  • 84 DB AT 1 M, 74 DB AT 10 FT SOUND INTENSITY
  • 6 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 1.9 OHM
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 55-6AM
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Haz Loc Metal Horn with Beacon 24V DC - 855XM-CGMD24DB7 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 20 to 28 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details