United Technologies Corporation Stack Light Module 53R-G1

Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 24 VDC OPERATING VOLTAGE 25 W INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 500 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 53 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 24 VDC OPERATING VOLTAGE 25 W INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 500 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 53R-G1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
53R-G1
Stack Light Module 53R-G1
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 24 VDC OPERATING VOLTAGE 25 W INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 500 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 53 MODEL
  • ROTATING LIGHT TYPE
  • 6 INCH DIA X 8-1/2 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • 25 W INCANDESCENT LAMP TYPE
  • 1 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • 402 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • REVOLUTION RATE 75 RPM
  • BASE MATERIAL CAST
  • LAMP LIFE 500 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX
  • TEMPERATURE RATING -31 TO 150 DEG F
  • INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR
  • 53 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 53R-G1
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 1445952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall mounting
Agency Approvals Ce, en 60079-0:2012 + all:2013 (iec 60079-0:2011), en 60079-11:2012 + (iec 60079-11:2011)
Visual Indicators Flashing; Flashing
View Details