United Technologies Corporation Strobe/Flashing Light Unit 53G-E1

Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 1.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 75 RPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 200 HR AT 65 FPM LAMP WATTAGE 25 W PARABOLIC REFLECTOR WITH DOME FACING UP, 18 INCH WIRE LEAD 53 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 1.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 75 RPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 200 HR AT 65 FPM LAMP WATTAGE 25 W PARABOLIC REFLECTOR WITH DOME FACING UP, 18 INCH WIRE LEAD 53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 53G-E1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
53G-E1
Strobe/Flashing Light Unit 53G-E1
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 1.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 75 RPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 200 HR AT 65 FPM LAMP WATTAGE 25 W PARABOLIC REFLECTOR WITH DOME FACING UP, 18 INCH WIRE LEAD 53 MODEL
  • ROTATING LIGHT TYPE
  • 6 INCH DIA X 8-1/2 INCH H SIZE
  • 12 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
  • 1.8 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 75 RPM FLASH RATE
  • 402 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 200 HR AT 65 FPM
  • LAMP WATTAGE 25 W
  • PARABOLIC REFLECTOR
  • WITH DOME FACING UP, 18 INCH WIRE LEAD
  • 53 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 53G-E1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Unlock Full Specs
to access all available technical data

Similar Products

Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Green
View Details
Sounder Beacons - 1445953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall mounting
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details