United Technologies Corporation Strobe/Flashing Light Unit 53DC-GW

Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE 24 TO 28 VDC OPERATING VOLTAGE SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 75 RPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 500 HR AT 65 FPM LAMP WATTAGE 25 W PARABOLIC REFLECTOR POLARIZED SUPERVISED DIODE WITH DOME FACING UP, 18 INCH WIRE LEAD 53 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE 24 TO 28 VDC OPERATING VOLTAGE SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 75 RPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 500 HR AT 65 FPM LAMP WATTAGE 25 W PARABOLIC REFLECTOR POLARIZED SUPERVISED DIODE WITH DOME FACING UP, 18 INCH WIRE LEAD 53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 53DC-GW - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
53DC-GW
Strobe/Flashing Light Unit 53DC-GW
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE 24 TO 28 VDC OPERATING VOLTAGE SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 75 RPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 500 HR AT 65 FPM LAMP WATTAGE 25 W PARABOLIC REFLECTOR POLARIZED SUPERVISED DIODE WITH DOME FACING UP, 18 INCH WIRE LEAD 53 MODEL
  • ROTATING LIGHT TYPE
  • 6 INCH DIA X 8-1/2 INCH H SIZE
  • 24 TO 28 VDC OPERATING VOLTAGE
  • SECURITY SYSTEM, VEHICULAR APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
  • 1 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 75 RPM FLASH RATE
  • 402 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 500 HR AT 65 FPM
  • LAMP WATTAGE 25 W
  • PARABOLIC REFLECTOR
  • POLARIZED SUPERVISED DIODE
  • WITH DOME FACING UP, 18 INCH WIRE LEAD
  • 53 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 53DC-GW
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Unlock Full Specs
to access all available technical data

Similar Products

Metal Horn with LED Beacon 120V AC - 855HM-CGMA10DL6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Blue
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-G-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Smoke Alarms - 2309302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details