United Technologies Corporation Strobe/Flashing Light Unit 53B-G1

Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 1 AMPERE OPERATING CURRENT BLUE LENS COLOR 75 RPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 500 HR AT 65 FPM LAMP WATTAGE 25 W PARABOLIC REFLECTOR WITH DOME FACING UP, 18 INCH WIRE LEAD 53 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 1 AMPERE OPERATING CURRENT BLUE LENS COLOR 75 RPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 500 HR AT 65 FPM LAMP WATTAGE 25 W PARABOLIC REFLECTOR WITH DOME FACING UP, 18 INCH WIRE LEAD 53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 53B-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
53B-G1
Strobe/Flashing Light Unit 53B-G1
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 1 AMPERE OPERATING CURRENT BLUE LENS COLOR 75 RPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 500 HR AT 65 FPM LAMP WATTAGE 25 W PARABOLIC REFLECTOR WITH DOME FACING UP, 18 INCH WIRE LEAD 53 MODEL
  • ROTATING LIGHT TYPE
  • 6 INCH DIA X 8-1/2 INCH H SIZE
  • 24 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
  • 1 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 75 RPM FLASH RATE
  • 402 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 500 HR AT 65 FPM
  • LAMP WATTAGE 25 W
  • PARABOLIC REFLECTOR
  • WITH DOME FACING UP, 18 INCH WIRE LEAD
  • 53 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 53B-G1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10ADR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 2205024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Multi Strobe
Color Amber; Amber
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details