United Technologies Corporation Strobe/Flashing Light Unit 52M-R5

Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 0.1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 75 RPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST SOCKET JUNCTION BOX LAMP LIFE 120 HR AT 65 FPM LAMP WATTAGE 25 W LAMP SOCKET BAYONET LIGHT INTENSIFYING REFLECTOR WITH DOME FACING UP 52 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 0.1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 75 RPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST SOCKET JUNCTION BOX LAMP LIFE 120 HR AT 65 FPM LAMP WATTAGE 25 W LAMP SOCKET BAYONET LIGHT INTENSIFYING REFLECTOR WITH DOME FACING UP 52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 52M-R5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
52M-R5
Strobe/Flashing Light Unit 52M-R5
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 0.1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 75 RPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST SOCKET JUNCTION BOX LAMP LIFE 120 HR AT 65 FPM LAMP WATTAGE 25 W LAMP SOCKET BAYONET LIGHT INTENSIFYING REFLECTOR WITH DOME FACING UP 52 MODEL
  • ROTATING LIGHT TYPE
  • 6 INCH DIA X 8-1/2 INCH H SIZE
  • UL, CSA APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
  • 0.1 AMPERE OPERATING CURRENT
  • MAGENTA LENS COLOR
  • 75 RPM FLASH RATE
  • 232 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • CAST SOCKET JUNCTION BOX
  • LAMP LIFE 120 HR AT 65 FPM
  • LAMP WATTAGE 25 W
  • LAMP SOCKET BAYONET
  • LIGHT INTENSIFYING REFLECTOR
  • WITH DOME FACING UP
  • 52 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 52M-R5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Industrial Horn 12V DC Industrial Horn - 855H-BCD12BDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 199182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Red; Amber; Green; Red, Green, Amber
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details