United Technologies Corporation Stack Light Module 52G-N5-40WH

Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.35 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 52 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.35 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 52G-N5-40WH - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
52G-N5-40WH
Stack Light Module 52G-N5-40WH
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.35 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 52 MODEL
  • ROTATING LIGHT TYPE
  • 6 INCH DIA X 8-1/2 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • 40 W HALOGEN LAMP TYPE
  • 0.35 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 65 FPM FLASH RATE
  • 265 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • REVOLUTION RATE 75 RPM
  • BASE MATERIAL CAST
  • LAMP LIFE 25000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX
  • TEMPERATURE RATING -31 TO 150 DEG F
  • INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR
  • 52 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 52G-N5-40WH
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24EDR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Beacons - 104204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details