United Technologies CorporationStrobe/Flashing Light Unit52C-G5-20WH
Description
ROTATING LIGHT TYPE
6 INCH DIA X 8-1/2 INCH H SIZE
UL, CSA APPROVAL
24 VAC 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
75 RPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
CAST SOCKET JUNCTION BOX
LAMP LIFE 25000 HR AT 65 FPM
LAMP SOCKET BAYONET
LIGHT INTENSIFYING REFLECTOR
WITH DOME FACING UP
52 MODEL
United Technologies Corporation
Done
Datasheet
Description
ROTATING LIGHT TYPE
6 INCH DIA X 8-1/2 INCH H SIZE
UL, CSA APPROVAL
24 VAC 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
75 RPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
CAST SOCKET JUNCTION BOX
LAMP LIFE 25000 HR AT 65 FPM
LAMP SOCKET BAYONET
LIGHT INTENSIFYING REFLECTOR
WITH DOME FACING UP
52 MODEL
ROTATING LIGHT TYPE
6 INCH DIA X 8-1/2 INCH H SIZE
UL, CSA APPROVAL
24 VAC 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
75 RPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
CAST SOCKET JUNCTION BOX
LAMP LIFE 25000 HR AT 65 FPM
LAMP SOCKET BAYONET
LIGHT INTENSIFYING REFLECTOR
WITH DOME FACING UP
52 MODEL