United Technologies Corporation Strobe/Flashing Light Unit 51XBRFG24D

Description
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS, CAST METAL BASE MATERIAL 6 INCH DIA X 7-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SECURITY SYSTEM, INDUSTRIAL, COMMERCIAL APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING LED LAMP TYPE 0.275 AMPERE OPERATING CURRENT GREEN LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND LAMP LIFE 148000 HR OPERATING TEMPERATURE RATING -31 TO 150 DEG F 51XBR MODEL
Datasheet
Description
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS, CAST METAL BASE MATERIAL 6 INCH DIA X 7-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SECURITY SYSTEM, INDUSTRIAL, COMMERCIAL APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING LED LAMP TYPE 0.275 AMPERE OPERATING CURRENT GREEN LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND LAMP LIFE 148000 HR OPERATING TEMPERATURE RATING -31 TO 150 DEG F 51XBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 51XBRFG24D - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
51XBRFG24D
Strobe/Flashing Light Unit 51XBRFG24D
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS, CAST METAL BASE MATERIAL 6 INCH DIA X 7-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SECURITY SYSTEM, INDUSTRIAL, COMMERCIAL APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING LED LAMP TYPE 0.275 AMPERE OPERATING CURRENT GREEN LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND LAMP LIFE 148000 HR OPERATING TEMPERATURE RATING -31 TO 150 DEG F 51XBR MODEL
  • FLASHING LIGHT WITH HORN TYPE
  • SHATTER RESISTANT POLYCARBONATE LENS, CAST METAL BASE MATERIAL
  • 6 INCH DIA X 7-3/8 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • INDOOR, OUTDOOR, SECURITY SYSTEM, INDUSTRIAL, COMMERCIAL APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
  • LED LAMP TYPE
  • 0.275 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • LAMP LIFE 148000 HR
  • OPERATING TEMPERATURE RATING -31 TO 150 DEG F
  • 51XBR MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 51XBRFG24D
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Visual Indicators Combination; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 12V DC Industrial Horn - 855H-BCD12CDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Beacons - 1974720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details