United Technologies Corporation Strobe/Flashing Light Unit 51XBRFB120A

Description
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS, CAST METAL BASE MATERIAL 6 INCH DIA X 7-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR, OUTDOOR, SECURITY SYSTEM, INDUSTRIAL, COMMERCIAL APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING LED LAMP TYPE 0.175 AMPERE OPERATING CURRENT BLUE LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND LAMP LIFE 148000 HR OPERATING TEMPERATURE RATING -31 TO 150 DEG F 51XBR MODEL
Datasheet
Description
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS, CAST METAL BASE MATERIAL 6 INCH DIA X 7-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR, OUTDOOR, SECURITY SYSTEM, INDUSTRIAL, COMMERCIAL APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING LED LAMP TYPE 0.175 AMPERE OPERATING CURRENT BLUE LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND LAMP LIFE 148000 HR OPERATING TEMPERATURE RATING -31 TO 150 DEG F 51XBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 51XBRFB120A - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
51XBRFB120A
Strobe/Flashing Light Unit 51XBRFB120A
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS, CAST METAL BASE MATERIAL 6 INCH DIA X 7-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR, OUTDOOR, SECURITY SYSTEM, INDUSTRIAL, COMMERCIAL APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING LED LAMP TYPE 0.175 AMPERE OPERATING CURRENT BLUE LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND LAMP LIFE 148000 HR OPERATING TEMPERATURE RATING -31 TO 150 DEG F 51XBR MODEL
  • FLASHING LIGHT WITH HORN TYPE
  • SHATTER RESISTANT POLYCARBONATE LENS, CAST METAL BASE MATERIAL
  • 6 INCH DIA X 7-3/8 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR, OUTDOOR, SECURITY SYSTEM, INDUSTRIAL, COMMERCIAL APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
  • LED LAMP TYPE
  • 0.175 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • LAMP LIFE 148000 HR
  • OPERATING TEMPERATURE RATING -31 TO 150 DEG F
  • 51XBR MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 51XBRFB120A
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Visual Indicators Combination; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 2205024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Multi Strobe
Color Amber; Amber
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10EDR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Amber
View Details