United Technologies CorporationStrobe/Flashing Light Unit51SINR-N5-40W
Description
FLASHING STROBE LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS, CAST ALUMINUM BASE MATERIAL
6 INCH DIA X 7-3/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
INCANDESCENT LAMP TYPE
0.29 AMPERE OPERATING CURRENT
RED LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
266 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
LAMP LIFE 3920 HR
OPERATING TEMPERATURE RATING -31 TO 150 DEG F
51SIN MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING STROBE LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS, CAST ALUMINUM BASE MATERIAL
6 INCH DIA X 7-3/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
INCANDESCENT LAMP TYPE
0.29 AMPERE OPERATING CURRENT
RED LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
266 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
LAMP LIFE 3920 HR
OPERATING TEMPERATURE RATING -31 TO 150 DEG F
51SIN MODEL
FLASHING STROBE LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS, CAST ALUMINUM BASE MATERIAL
6 INCH DIA X 7-3/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
INCANDESCENT LAMP TYPE
0.29 AMPERE OPERATING CURRENT
RED LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
266 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
LAMP LIFE 3920 HR
OPERATING TEMPERATURE RATING -31 TO 150 DEG F
51SIN MODEL
FLASHING STROBE LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS, CAST ALUMINUM BASE MATERIAL
6 INCH DIA X 7-3/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
INCANDESCENT LAMP TYPE
0.29 AMPERE OPERATING CURRENT
RED LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
266 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
LAMP LIFE 3920 HR
OPERATING TEMPERATURE RATING -31 TO 150 DEG F
51SIN MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
51SINR-N5-40W
Product Name
Strobe/Flashing Light Unit
Mounting
Conduit
Features
Outdoor Rated
Agency Approvals
UL; ULC
Visual Indicators
Combination; Strobe
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems