United Technologies CorporationStrobe/Flashing Light Unit51SINR-G1
Description
DOUBLE FLASH STROBE LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
6 INCH DIA X 7-3/8 INCH H SIZE
24 VDC OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX/WALL MOUNTING
0.8 AMPERE OPERATING CURRENT
RED LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3180 HR
HEAVY DUTY CORROSION RESISTANT HEAT FLOWED EPOXY FINISH BASE
51SIN MODEL
United Technologies Corporation
Done
Datasheet
Description
DOUBLE FLASH STROBE LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
6 INCH DIA X 7-3/8 INCH H SIZE
24 VDC OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX/WALL MOUNTING
0.8 AMPERE OPERATING CURRENT
RED LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3180 HR
HEAVY DUTY CORROSION RESISTANT HEAT FLOWED EPOXY FINISH BASE
51SIN MODEL
DOUBLE FLASH STROBE LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
6 INCH DIA X 7-3/8 INCH H SIZE
24 VDC OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX/WALL MOUNTING
0.8 AMPERE OPERATING CURRENT
RED LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3180 HR
HEAVY DUTY CORROSION RESISTANT HEAT FLOWED EPOXY FINISH BASE
51SIN MODEL
DOUBLE FLASH STROBE LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
6 INCH DIA X 7-3/8 INCH H SIZE
24 VDC OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX/WALL MOUNTING
0.8 AMPERE OPERATING CURRENT
RED LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3180 HR
HEAVY DUTY CORROSION RESISTANT HEAT FLOWED EPOXY FINISH BASE