United Technologies Corporation Strobe/Flashing Light Unit 51SING-G1

Description
DOUBLE FLASH STROBE LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH DIA X 7-3/8 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX/WALL MOUNTING 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3180 HR HEAVY DUTY CORROSION RESISTANT HEAT FLOWED EPOXY FINISH BASE 51SIN MODEL
Datasheet
Description
DOUBLE FLASH STROBE LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH DIA X 7-3/8 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX/WALL MOUNTING 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3180 HR HEAVY DUTY CORROSION RESISTANT HEAT FLOWED EPOXY FINISH BASE 51SIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 51SING-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
51SING-G1
Strobe/Flashing Light Unit 51SING-G1
DOUBLE FLASH STROBE LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH DIA X 7-3/8 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX/WALL MOUNTING 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3180 HR HEAVY DUTY CORROSION RESISTANT HEAT FLOWED EPOXY FINISH BASE 51SIN MODEL
  • DOUBLE FLASH STROBE LIGHT WITH HORN TYPE
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • 6 INCH DIA X 7-3/8 INCH H SIZE
  • 24 VDC OPERATING VOLTAGE
  • INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX/WALL MOUNTING
  • 0.8 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 402 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3180 HR
  • HEAVY DUTY CORROSION RESISTANT HEAT FLOWED EPOXY FINISH BASE
  • 51SIN MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 51SING-G1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Visual Indicators Combination; Strobe
Specialty Applications Burglary; Safety
Unlock Full Specs
to access all available technical data