United Technologies Corporation Strobe/Flashing Light Unit 51C-N5-40W

Description
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 0.29 AMPERE OPERATING CURRENT CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE LAMP LIFE 700 HR LENS TYPE FRESNEL OPERATING TEMPERATURE -31 TO 150 DEG F 51 MODEL
Datasheet
Description
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 0.29 AMPERE OPERATING CURRENT CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE LAMP LIFE 700 HR LENS TYPE FRESNEL OPERATING TEMPERATURE -31 TO 150 DEG F 51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 51C-N5-40W - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
51C-N5-40W
Strobe/Flashing Light Unit 51C-N5-40W
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 0.29 AMPERE OPERATING CURRENT CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE LAMP LIFE 700 HR LENS TYPE FRESNEL OPERATING TEMPERATURE -31 TO 150 DEG F 51 MODEL
  • FLASHING LIGHT WITH HORN TYPE
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • 6 INCH W X 7-3/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • INCANDESCENT LAMP TYPE
  • 0.29 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 189 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • PLC COMPATIBLE
  • LAMP LIFE 700 HR
  • LENS TYPE FRESNEL
  • OPERATING TEMPERATURE -31 TO 150 DEG F
  • 51 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 51C-N5-40W
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Visual Indicators Combination; Flashing
Unlock Full Specs
to access all available technical data