United Technologies CorporationStrobe/Flashing Light Unit51C-G5-20W
Description
FLASHING LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
6 INCH W X 7-3/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
INCANDESCENT LAMP TYPE
1.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
266 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
LENS TYPE FRESNEL
LAMP LIFE 3920 HR
OPERATING TEMPERATURE -31 TO 150 DEG F
51 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
6 INCH W X 7-3/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
INCANDESCENT LAMP TYPE
1.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
266 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
LENS TYPE FRESNEL
LAMP LIFE 3920 HR
OPERATING TEMPERATURE -31 TO 150 DEG F
51 MODEL
FLASHING LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
6 INCH W X 7-3/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
INCANDESCENT LAMP TYPE
1.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
266 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
LENS TYPE FRESNEL
LAMP LIFE 3920 HR
OPERATING TEMPERATURE -31 TO 150 DEG F
51 MODEL
FLASHING LIGHT WITH HORN TYPE
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
6 INCH W X 7-3/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION