United Technologies Corporation Strobe/Flashing Light Unit 51B-G1

Description
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 7-3/8 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING 1.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3180 HR LAMP WATTAGE 24 W LENS TYPE FRESNEL PLC COMPATIBLE WEATHERPROOF 51 MODEL
Datasheet
Description
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 7-3/8 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING 1.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3180 HR LAMP WATTAGE 24 W LENS TYPE FRESNEL PLC COMPATIBLE WEATHERPROOF 51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 51B-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
51B-G1
Strobe/Flashing Light Unit 51B-G1
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 7-3/8 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING 1.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3180 HR LAMP WATTAGE 24 W LENS TYPE FRESNEL PLC COMPATIBLE WEATHERPROOF 51 MODEL
  • FLASHING LIGHT WITH HORN TYPE
  • POLYCARBONATE LENS MATERIAL
  • 6-3/4 INCH W X 7-3/8 INCH H SIZE
  • 24 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • 1.1 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 402 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3180 HR
  • LAMP WATTAGE 24 W
  • LENS TYPE FRESNEL
  • PLC COMPATIBLE
  • WEATHERPROOF
  • 51 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 51B-G1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Visual Indicators Combination; Flashing
Unlock Full Specs
to access all available technical data