United Technologies Corporation Strobe/Flashing Light Unit 51B-E1

Description
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE 12 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT BLUE LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND LENS TYPE FRESNEL LAMP LIFE 3180 HR OPERATING TEMPERATURE -31 TO 150 DEG F 51 MODEL
Datasheet
Description
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE 12 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT BLUE LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND LENS TYPE FRESNEL LAMP LIFE 3180 HR OPERATING TEMPERATURE -31 TO 150 DEG F 51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 51B-E1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
51B-E1
Strobe/Flashing Light Unit 51B-E1
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE 12 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT BLUE LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND LENS TYPE FRESNEL LAMP LIFE 3180 HR OPERATING TEMPERATURE -31 TO 150 DEG F 51 MODEL
  • FLASHING LIGHT WITH HORN TYPE
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • 6 INCH W X 7-3/8 INCH H SIZE
  • 12 VDC OPERATING VOLTAGE
  • INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • INCANDESCENT LAMP TYPE
  • 1 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 402 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • LENS TYPE FRESNEL
  • LAMP LIFE 3180 HR
  • OPERATING TEMPERATURE -31 TO 150 DEG F
  • 51 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 51B-E1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Visual Indicators Combination; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131ST-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20BDR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details