United Technologies Corporation Strobe/Flashing Light Unit 51A-N5-40W

Description
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 0.29 AMPERE OPERATING CURRENT AMBER LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 266 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE LAMP LIFE 700 HR LENS TYPE FRESNEL 51 MODEL
Datasheet
Description
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 0.29 AMPERE OPERATING CURRENT AMBER LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 266 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE LAMP LIFE 700 HR LENS TYPE FRESNEL 51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 51A-N5-40W - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
51A-N5-40W
Strobe/Flashing Light Unit 51A-N5-40W
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 0.29 AMPERE OPERATING CURRENT AMBER LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 266 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE LAMP LIFE 700 HR LENS TYPE FRESNEL 51 MODEL
  • FLASHING LIGHT WITH HORN TYPE
  • POLYCARBONATE LENS MATERIAL
  • 6 INCH W X 7-3/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • INCANDESCENT LAMP TYPE
  • 0.29 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 266 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • PLC COMPATIBLE
  • LAMP LIFE 700 HR
  • LENS TYPE FRESNEL
  • 51 MODEL
Supplier's Site Datasheet
ADAPTERBEACON, FLASHING LIGHT WITH HORN(AMBER) - 70016598 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADAPTERBEACON, FLASHING LIGHT WITH HORN(AMBER)
70016598
ADAPTERBEACON, FLASHING LIGHT WITH HORN(AMBER) 70016598
AdaptaBeacon® Flashing Light with Horn, 120 V Voltage Rating UL Listed flashing visual signal. Halogen long life lamp. Direct or pipe mounted (1⁄2" NPT). Horn in base. For indoor and outdoor use. Note: Lens must face up when mounted in outdoor application. Also available in blue, clear, green and magenta . It is designed to provide a bright visual indication utilizing special optics within a shatter resistant polycarbonate lens. The polycarbonate double fresnel lens ensures efficient light dispersion. This is accomplished with a series of complementing fresnels that cause the dome to InchesfillInches when the light is operating.

AdaptaBeacon® Flashing Light with Horn, 120 V Voltage Rating
UL Listed flashing visual signal. Halogen long life lamp. Direct or pipe mounted (1⁄2" NPT). Horn in base. For indoor and outdoor use. Note: Lens must face up when mounted in outdoor application. Also available in blue, clear, green and magenta .
It is designed to provide a bright visual indication utilizing special optics within a shatter resistant polycarbonate lens. The polycarbonate double fresnel lens ensures efficient light dispersion. This is accomplished with a series of complementing fresnels that cause the dome to InchesfillInches when the light is operating.

Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Warning Lights Warning Lights
Product Number 51A-N5-40W 70016598
Product Name Strobe/Flashing Light Unit ADAPTERBEACON, FLASHING LIGHT WITH HORN(AMBER)
Mounting Conduit Pole
Features Outdoor Rated Outdoor Rated
Agency Approvals UL; ULC
Visual Indicators Combination; Flashing Flashing
Unlock Full Specs
to access all available technical data