United Technologies Corporation Strobe/Flashing Light Unit 51A-E1

Description
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE UL 1638, CUL APPROVAL 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT AMBER LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND LAMP LIFE 3180 HR LENS TYPE FRESNEL 51 MODEL
Datasheet
Description
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE UL 1638, CUL APPROVAL 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT AMBER LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND LAMP LIFE 3180 HR LENS TYPE FRESNEL 51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 51A-E1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
51A-E1
Strobe/Flashing Light Unit 51A-E1
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE UL 1638, CUL APPROVAL 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT AMBER LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND LAMP LIFE 3180 HR LENS TYPE FRESNEL 51 MODEL
  • FLASHING LIGHT WITH HORN TYPE
  • POLYCARBONATE LENS MATERIAL
  • 6 INCH W X 7-3/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • INCANDESCENT LAMP TYPE
  • 1 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 402 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • LAMP LIFE 3180 HR
  • LENS TYPE FRESNEL
  • 51 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 51A-E1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Visual Indicators Combination; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 1226692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals Ce certified
Visual Indicators Steady
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20EDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details