United Technologies Corporation Smoke Detector Alarm 517THB

Description
SMOKE ALARM WITH HORN TYPE PHOTOELECTRIC OPERATION TYPE UL 217, CSFM, MEA, NEPA72 APPROVAL 90 DB AT 10 FT HORN TYPE 120 VAC AT 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE LED INDICATING CONDITION LED/STROBE TYPE 12 INTERCONNECTION(S) ISOLATED HEAT 135 DEG F SIZE 6-1/2 INCH DIA X 2-1/8 INCH W OPERATING TEMPERATURE 40 TO 100 DEG F 517T MODEL
Datasheet
Description
SMOKE ALARM WITH HORN TYPE PHOTOELECTRIC OPERATION TYPE UL 217, CSFM, MEA, NEPA72 APPROVAL 90 DB AT 10 FT HORN TYPE 120 VAC AT 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE LED INDICATING CONDITION LED/STROBE TYPE 12 INTERCONNECTION(S) ISOLATED HEAT 135 DEG F SIZE 6-1/2 INCH DIA X 2-1/8 INCH W OPERATING TEMPERATURE 40 TO 100 DEG F 517T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoke Detector Alarm - 517THB - United Technologies Corporation
Farmington, CT, USA
Smoke Detector Alarm
517THB
Smoke Detector Alarm 517THB
SMOKE ALARM WITH HORN TYPE PHOTOELECTRIC OPERATION TYPE UL 217, CSFM, MEA, NEPA72 APPROVAL 90 DB AT 10 FT HORN TYPE 120 VAC AT 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE LED INDICATING CONDITION LED/STROBE TYPE 12 INTERCONNECTION(S) ISOLATED HEAT 135 DEG F SIZE 6-1/2 INCH DIA X 2-1/8 INCH W OPERATING TEMPERATURE 40 TO 100 DEG F 517T MODEL
  • SMOKE ALARM WITH HORN TYPE
  • PHOTOELECTRIC OPERATION TYPE
  • UL 217, CSFM, MEA, NEPA72 APPROVAL
  • 90 DB AT 10 FT HORN TYPE
  • 120 VAC AT 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE
  • LED INDICATING CONDITION LED/STROBE TYPE
  • 12 INTERCONNECTION(S)
  • ISOLATED HEAT 135 DEG F
  • SIZE 6-1/2 INCH DIA X 2-1/8 INCH W
  • OPERATING TEMPERATURE 40 TO 100 DEG F
  • 517T MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 517THB
Product Name Smoke Detector Alarm
Sensing Technology Used Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Sensor Series - P2500 - Conspec Controls Inc.
Conspec Controls Inc.
Specs
Market Industrial
Sensing Technology Used Ionization Chamber
Alarm Type Built-in Visual Alarm Indicators (LEDs); 2 NO/NC Relays
View Details