United Technologies Corporation Smoke Detector Alarm 517TCSB-C

Description
SMOKE ALARM WITH HORN, STROBE LIGHT TYPE PHOTOELECTRIC OPERATION TYPE UL 217, CSFM, MEA APPROVAL 90 DB AT 10 FT HORN TYPE 120 VAC AT 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE 177 CD STROBE LIGHT LED/STROBE TYPE 6 INTERCONNECTION(S) SIZE 5-3/4 INCH W X 4 INCH D X 5-3/4 INCH H MOUNTING CEILING OPERATING TEMPERATURE 40 TO 100 DEG F CURRENT RATING 0.4 AMPERE BATTERY TYPE ALKALINE ADA COMPLIANT 517 MODEL
Datasheet
Description
SMOKE ALARM WITH HORN, STROBE LIGHT TYPE PHOTOELECTRIC OPERATION TYPE UL 217, CSFM, MEA APPROVAL 90 DB AT 10 FT HORN TYPE 120 VAC AT 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE 177 CD STROBE LIGHT LED/STROBE TYPE 6 INTERCONNECTION(S) SIZE 5-3/4 INCH W X 4 INCH D X 5-3/4 INCH H MOUNTING CEILING OPERATING TEMPERATURE 40 TO 100 DEG F CURRENT RATING 0.4 AMPERE BATTERY TYPE ALKALINE ADA COMPLIANT 517 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoke Detector Alarm - 517TCSB-C - United Technologies Corporation
Farmington, CT, USA
Smoke Detector Alarm
517TCSB-C
Smoke Detector Alarm 517TCSB-C
SMOKE ALARM WITH HORN, STROBE LIGHT TYPE PHOTOELECTRIC OPERATION TYPE UL 217, CSFM, MEA APPROVAL 90 DB AT 10 FT HORN TYPE 120 VAC AT 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE 177 CD STROBE LIGHT LED/STROBE TYPE 6 INTERCONNECTION(S) SIZE 5-3/4 INCH W X 4 INCH D X 5-3/4 INCH H MOUNTING CEILING OPERATING TEMPERATURE 40 TO 100 DEG F CURRENT RATING 0.4 AMPERE BATTERY TYPE ALKALINE ADA COMPLIANT 517 MODEL
  • SMOKE ALARM WITH HORN, STROBE LIGHT TYPE
  • PHOTOELECTRIC OPERATION TYPE
  • UL 217, CSFM, MEA APPROVAL
  • 90 DB AT 10 FT HORN TYPE
  • 120 VAC AT 60 HZ WITH 9 V BATTERY BACKUP VOLTAGE RATING/SOURCE
  • 177 CD STROBE LIGHT LED/STROBE TYPE
  • 6 INTERCONNECTION(S)
  • SIZE 5-3/4 INCH W X 4 INCH D X 5-3/4 INCH H
  • MOUNTING CEILING
  • OPERATING TEMPERATURE 40 TO 100 DEG F
  • CURRENT RATING 0.4 AMPERE
  • BATTERY TYPE ALKALINE
  • ADA COMPLIANT
  • 517 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 517TCSB-C
Product Name Smoke Detector Alarm
Sensing Technology Used Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Addressable Smoke and Heat Module - EQ3750 - Det-Tronics
Specs
Market Commercial; Industrial
Power Supply Requires DC Voltage
Operating Voltage Range 18 to 30 volts
View Details
Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
Smoke Alarm - FBSM13 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Style Smoke Detector
Alarm Type Built-in Audible Alarm
Power Supply Requires DC Voltage
View Details