United Technologies CorporationSmoke Detector Alarm517TCS-W
Description
SMOKE ALARM WITH HORN, STROBE LIGHT TYPE
PHOTOELECTRIC OPERATION TYPE
UL 217, CSFM, MEA APPROVAL
90 DB AT 10 FT HORN TYPE
120 VAC AT 60 HZ VOLTAGE RATING/SOURCE
177 CD STROBE LIGHT LED/STROBE TYPE
6 INTERCONNECTION(S)
SIZE 5-3/4 INCH W X 4 INCH D X 5-3/4 INCH H
MOUNTING WALL
OPERATING TEMPERATURE 40 TO 100 DEG F
CURRENT RATING 0.4 AMPERE
ADA COMPLIANT
517 MODEL
United Technologies Corporation
Done
Datasheet
Description
SMOKE ALARM WITH HORN, STROBE LIGHT TYPE
PHOTOELECTRIC OPERATION TYPE
UL 217, CSFM, MEA APPROVAL
90 DB AT 10 FT HORN TYPE
120 VAC AT 60 HZ VOLTAGE RATING/SOURCE
177 CD STROBE LIGHT LED/STROBE TYPE
6 INTERCONNECTION(S)
SIZE 5-3/4 INCH W X 4 INCH D X 5-3/4 INCH H
MOUNTING WALL
OPERATING TEMPERATURE 40 TO 100 DEG F
CURRENT RATING 0.4 AMPERE
ADA COMPLIANT
517 MODEL
SMOKE ALARM WITH HORN, STROBE LIGHT TYPE
PHOTOELECTRIC OPERATION TYPE
UL 217, CSFM, MEA APPROVAL
90 DB AT 10 FT HORN TYPE
120 VAC AT 60 HZ VOLTAGE RATING/SOURCE
177 CD STROBE LIGHT LED/STROBE TYPE
6 INTERCONNECTION(S)
SIZE 5-3/4 INCH W X 4 INCH D X 5-3/4 INCH H
MOUNTING WALL
OPERATING TEMPERATURE 40 TO 100 DEG F
CURRENT RATING 0.4 AMPERE
ADA COMPLIANT
517 MODEL