United Technologies Corporation Smoke Detector Alarm 517TCS-C

Description
SMOKE ALARM WITH HORN, STROBE LIGHT TYPE PHOTOELECTRIC OPERATION TYPE UL 217, CSFM, MEA APPROVAL 90 DB AT 10 FT HORN TYPE 120 VAC AT 60 HZ VOLTAGE RATING/SOURCE 177 CD STROBE LIGHT LED/STROBE TYPE 6 INTERCONNECTION(S) SIZE 5-3/4 INCH W X 4 INCH D X 5-3/4 INCH H MOUNTING CEILING OPERATING TEMPERATURE 40 TO 100 DEG F CURRENT RATING 0.4 AMPERE ADA COMPLIANT 517 MODEL
Datasheet
Description
SMOKE ALARM WITH HORN, STROBE LIGHT TYPE PHOTOELECTRIC OPERATION TYPE UL 217, CSFM, MEA APPROVAL 90 DB AT 10 FT HORN TYPE 120 VAC AT 60 HZ VOLTAGE RATING/SOURCE 177 CD STROBE LIGHT LED/STROBE TYPE 6 INTERCONNECTION(S) SIZE 5-3/4 INCH W X 4 INCH D X 5-3/4 INCH H MOUNTING CEILING OPERATING TEMPERATURE 40 TO 100 DEG F CURRENT RATING 0.4 AMPERE ADA COMPLIANT 517 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoke Detector Alarm - 517TCS-C - United Technologies Corporation
Farmington, CT, USA
Smoke Detector Alarm
517TCS-C
Smoke Detector Alarm 517TCS-C
SMOKE ALARM WITH HORN, STROBE LIGHT TYPE PHOTOELECTRIC OPERATION TYPE UL 217, CSFM, MEA APPROVAL 90 DB AT 10 FT HORN TYPE 120 VAC AT 60 HZ VOLTAGE RATING/SOURCE 177 CD STROBE LIGHT LED/STROBE TYPE 6 INTERCONNECTION(S) SIZE 5-3/4 INCH W X 4 INCH D X 5-3/4 INCH H MOUNTING CEILING OPERATING TEMPERATURE 40 TO 100 DEG F CURRENT RATING 0.4 AMPERE ADA COMPLIANT 517 MODEL
  • SMOKE ALARM WITH HORN, STROBE LIGHT TYPE
  • PHOTOELECTRIC OPERATION TYPE
  • UL 217, CSFM, MEA APPROVAL
  • 90 DB AT 10 FT HORN TYPE
  • 120 VAC AT 60 HZ VOLTAGE RATING/SOURCE
  • 177 CD STROBE LIGHT LED/STROBE TYPE
  • 6 INTERCONNECTION(S)
  • SIZE 5-3/4 INCH W X 4 INCH D X 5-3/4 INCH H
  • MOUNTING CEILING
  • OPERATING TEMPERATURE 40 TO 100 DEG F
  • CURRENT RATING 0.4 AMPERE
  • ADA COMPLIANT
  • 517 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 517TCS-C
Product Name Smoke Detector Alarm
Sensing Technology Used Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details
Smoke Tester - True Spot® - Bacharach, Inc.
Specs
Style Smoke Detector
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Sensor Series - P2500 - Conspec Controls Inc.
Conspec Controls Inc.
Specs
Market Industrial
Sensing Technology Used Ionization Chamber
Alarm Type Built-in Visual Alarm Indicators (LEDs); 2 NO/NC Relays
View Details