United Technologies CorporationStrobe/Flashing Light Unit50M-G5-20WH
Description
FLASH LIGHT TYPE
POLYCARBONATE LENS MATERIAL
6-3/4 INCH W X 5-7/8 INCH H SIZE
UL, CSA APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 25000 HR
LENS TYPE FRESNEL
WITH LENS FACING UP
50 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASH LIGHT TYPE
POLYCARBONATE LENS MATERIAL
6-3/4 INCH W X 5-7/8 INCH H SIZE
UL, CSA APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 25000 HR
LENS TYPE FRESNEL
WITH LENS FACING UP
50 MODEL
FLASH LIGHT TYPE
POLYCARBONATE LENS MATERIAL
6-3/4 INCH W X 5-7/8 INCH H SIZE
UL, CSA APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 25000 HR
LENS TYPE FRESNEL
WITH LENS FACING UP
50 MODEL
FLASH LIGHT TYPE
POLYCARBONATE LENS MATERIAL
6-3/4 INCH W X 5-7/8 INCH H SIZE
UL, CSA APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 25000 HR
LENS TYPE FRESNEL
WITH LENS FACING UP
50 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
50M-G5-20WH
Product Name
Strobe/Flashing Light Unit
Mounting
Conduit
Features
Outdoor Rated
Agency Approvals
UL
Visual Indicators
Flashing
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems