United Technologies CorporationStack Light Lamp50LMP-9WH
Description
HALOGEN TYPE
102 SERIES TRILIPTICAL. STACKABLE STATUS INDICATOR USED ON
24 VDC VOLTAGE RATING
0.32 AMPERE CURRENT RATING
9 W WATTAGE
INTENSITY 52 LUMENS
LIFE 12000 HR
50LMP MODEL
Datasheet
Description
HALOGEN TYPE
102 SERIES TRILIPTICAL. STACKABLE STATUS INDICATOR USED ON
24 VDC VOLTAGE RATING
0.32 AMPERE CURRENT RATING
9 W WATTAGE
INTENSITY 52 LUMENS
LIFE 12000 HR
50LMP MODEL
HALOGEN TYPE
102 SERIES TRILIPTICAL. STACKABLE STATUS INDICATOR USED ON
24 VDC VOLTAGE RATING
0.32 AMPERE CURRENT RATING
9 W WATTAGE
INTENSITY 52 LUMENS
LIFE 12000 HR
50LMP MODEL
HALOGEN TYPE
102 SERIES TRILIPTICAL. STACKABLE STATUS INDICATOR USED ON