United Technologies Corporation Stack Light Lamp 50LMP-40WH

Description
HALOGEN TYPE RED COLOR 50 SERIES STEADY-ON BEACON USED ON 120 VOLT AC VOLTAGE RATING 0.29 AMP CURRENT RATING 40 WATT WATTAGE INTENSITY 265 LUMEN LAMP LIFE 20000 HOUR 50 MODEL
Datasheet
Description
HALOGEN TYPE RED COLOR 50 SERIES STEADY-ON BEACON USED ON 120 VOLT AC VOLTAGE RATING 0.29 AMP CURRENT RATING 40 WATT WATTAGE INTENSITY 265 LUMEN LAMP LIFE 20000 HOUR 50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Farmington, CT, USA
Stack Light Lamp
50LMP-40WH
Stack Light Lamp 50LMP-40WH
HALOGEN TYPE RED COLOR 50 SERIES STEADY-ON BEACON USED ON 120 VOLT AC VOLTAGE RATING 0.29 AMP CURRENT RATING 40 WATT WATTAGE INTENSITY 265 LUMEN LAMP LIFE 20000 HOUR 50 MODEL
  • HALOGEN TYPE
  • RED COLOR
  • 50 SERIES STEADY-ON BEACON USED ON
  • 120 VOLT AC VOLTAGE RATING
  • 0.29 AMP CURRENT RATING
  • 40 WATT WATTAGE
  • INTENSITY 265 LUMEN
  • LAMP LIFE 20000 HOUR
  • 50 MODEL
Supplier's Site Datasheet
Halogen Light - 25515395 - Radwell International
Willingboro, NJ, United States
Halogen Light
25515395
Halogen Light 25515395
HALOGEN BULB REPLACEMENT, 120VAC, REPLACEMENT HALOGEN BULB FOR ADAPTABEACONS 120V, BEST OPTION 50LMP-40WH-SUB. FREE 2 YEAR RADWELL WARRANTY

HALOGEN BULB REPLACEMENT, 120VAC, REPLACEMENT HALOGEN BULB FOR ADAPTABEACONS 120V, BEST OPTION 50LMP-40WH-SUB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lamp;Halogen lamp, replacement, for Adapta Beacons, 49, 50, 51 and 52 series - 70016605 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;Halogen lamp, replacement, for Adapta Beacons, 49, 50, 51 and 52 series
70016605
Lamp;Halogen lamp, replacement, for Adapta Beacons, 49, 50, 51 and 52 series 70016605
Lamp;Halogen lamp, replacement, for Adapta Beacons, 49, 50, 51 and 52 series

Lamp;Halogen lamp, replacement, for Adapta Beacons, 49, 50, 51 and 52 series

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International Allied Electronics, Inc.
Product Category Halogen Lamps Halogen Lamps Halogen Lamps
Product Number 50LMP-40WH 25515395 70016605
Product Name Stack Light Lamp Halogen Light Lamp;Halogen lamp, replacement, for Adapta Beacons, 49, 50, 51 and 52 series
Lamp Power 40 watts 40 watts
Unlock Full Specs
to access all available technical data