United Technologies Corporation Stack Light Lamp 50LMP-40W

Description
INCANDESCENT TYPE 51 SERIES STEADY-ON LIGHT USED ON 120 VAC VOLTAGE RATING 0.29 AMPERE CURRENT RATING 40 W WATTAGE LAMP INTENSITY 266 LUMEN LAMP LIFE 3920 HR 108 MODEL
Datasheet
Description
INCANDESCENT TYPE 51 SERIES STEADY-ON LIGHT USED ON 120 VAC VOLTAGE RATING 0.29 AMPERE CURRENT RATING 40 W WATTAGE LAMP INTENSITY 266 LUMEN LAMP LIFE 3920 HR 108 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Farmington, CT, USA
Stack Light Lamp
50LMP-40W
Stack Light Lamp 50LMP-40W
INCANDESCENT TYPE 51 SERIES STEADY-ON LIGHT USED ON 120 VAC VOLTAGE RATING 0.29 AMPERE CURRENT RATING 40 W WATTAGE LAMP INTENSITY 266 LUMEN LAMP LIFE 3920 HR 108 MODEL
  • INCANDESCENT TYPE
  • 51 SERIES STEADY-ON LIGHT USED ON
  • 120 VAC VOLTAGE RATING
  • 0.29 AMPERE CURRENT RATING
  • 40 W WATTAGE
  • LAMP INTENSITY 266 LUMEN
  • LAMP LIFE 3920 HR
  • 108 MODEL
Supplier's Site Datasheet
Halogen Light - 25515392 - Radwell International
Willingboro, NJ, United States
Halogen Light
25515392
Halogen Light 25515392
REPLACEMENT INCANDESCENT LAMP, 40W, 120V. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT INCANDESCENT LAMP, 40W, 120V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Incandescent Lamps Halogen Lamps
Product Number 50LMP-40W 25515392
Product Name Stack Light Lamp Halogen Light
Lamp Power 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, LiteStak, 15W, 120V - K8107194A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details
Utopia™ 2 LED A19 -  - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Power 9 watts
Rated Average Life 25000 hours
Color Temperature 2700 K
View Details