United Technologies Corporation Strobe/Flashing Light Unit 50G-R5

Description
FLASH LIGHT TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 5-7/8 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 0.1 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 120 HR LAMP WATTAGE 25 W LENS TYPE FRESNEL WITH LENS FACING UP 50 MODEL
Datasheet
Description
FLASH LIGHT TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 5-7/8 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 0.1 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 120 HR LAMP WATTAGE 25 W LENS TYPE FRESNEL WITH LENS FACING UP 50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 50G-R5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
50G-R5
Strobe/Flashing Light Unit 50G-R5
FLASH LIGHT TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 5-7/8 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 0.1 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 120 HR LAMP WATTAGE 25 W LENS TYPE FRESNEL WITH LENS FACING UP 50 MODEL
  • FLASH LIGHT TYPE
  • POLYCARBONATE LENS MATERIAL
  • 6-3/4 INCH W X 5-7/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • 0.1 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 65 FPM FLASH RATE
  • 232 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 120 HR
  • LAMP WATTAGE 25 W
  • LENS TYPE FRESNEL
  • WITH LENS FACING UP
  • 50 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 50G-R5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10EDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Sounder Beacons - 1931043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Continuous, Flashing 0.5 Hz, Flashing 1 Hz
Color Amber; Amber
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details