United Technologies Corporation Strobe/Flashing Light Unit 50B-R5

Description
FLASH LIGHT TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 5-7/8 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 0.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 120 HR LAMP WATTAGE 25 W LENS TYPE FRESNEL WITH LENS FACING UP 50 MODEL
Datasheet
Description
FLASH LIGHT TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 5-7/8 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 0.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 120 HR LAMP WATTAGE 25 W LENS TYPE FRESNEL WITH LENS FACING UP 50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 50B-R5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
50B-R5
Strobe/Flashing Light Unit 50B-R5
FLASH LIGHT TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 5-7/8 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 0.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 120 HR LAMP WATTAGE 25 W LENS TYPE FRESNEL WITH LENS FACING UP 50 MODEL
  • FLASH LIGHT TYPE
  • POLYCARBONATE LENS MATERIAL
  • 6-3/4 INCH W X 5-7/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • 0.1 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 232 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 120 HR
  • LAMP WATTAGE 25 W
  • LENS TYPE FRESNEL
  • WITH LENS FACING UP
  • 50 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 50B-R5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-C-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Beacons - 2399235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details