United Technologies CorporationStack Light Module50B-G5-20WH
Description
FLASHING LIGHT TYPE
6 INCH DIA X 5-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
PLC COMPATIBLE
BASE MATERIAL CAST METAL
LAMP LIFE 25000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX
LENS TYPE FRESNEL
TEMPERATURE RATING -31 TO 150 DEG F
50 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING LIGHT TYPE
6 INCH DIA X 5-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
PLC COMPATIBLE
BASE MATERIAL CAST METAL
LAMP LIFE 25000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX
LENS TYPE FRESNEL
TEMPERATURE RATING -31 TO 150 DEG F
50 MODEL
FLASHING LIGHT TYPE
6 INCH DIA X 5-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
PLC COMPATIBLE
BASE MATERIAL CAST METAL
LAMP LIFE 25000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX
LENS TYPE FRESNEL
TEMPERATURE RATING -31 TO 150 DEG F
50 MODEL
FLASHING LIGHT TYPE
6 INCH DIA X 5-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VAC AT 50/60 HZ OPERATING VOLTAGE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
PLC COMPATIBLE
BASE MATERIAL CAST METAL
LAMP LIFE 25000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX
LENS TYPE FRESNEL
TEMPERATURE RATING -31 TO 150 DEG F
50 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
50B-G5-20WH
Product Name
Stack Light Module
Agency Approvals
UL; ULC
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems