United Technologies Corporation Stack Light Module 50A-N5-40WH

Description
FLASHING LIGHT TYPE 6 INCH DIA X 5-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.3 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL CAST METAL LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 50 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 6 INCH DIA X 5-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.3 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL CAST METAL LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 50A-N5-40WH - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
50A-N5-40WH
Stack Light Module 50A-N5-40WH
FLASHING LIGHT TYPE 6 INCH DIA X 5-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.3 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL CAST METAL LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 50 MODEL
  • FLASHING LIGHT TYPE
  • 6 INCH DIA X 5-7/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • 40 W HALOGEN LAMP TYPE
  • 0.3 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 265 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • PLC COMPATIBLE
  • BASE MATERIAL CAST METAL
  • LAMP LIFE 25000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 50 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 50A-N5-40WH
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

FB2PST Fireball® Strobe Warning Lights - FB2PST-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details
Beacons - 2205001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Blue; Blue
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details