United Technologies Corporation Strobe/Flashing Light Unit 50A-G5-20WH

Description
FLASH LIGHT TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 5-7/8 INCH H SIZE UL, CSA APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL WITH LENS FACING UP 50 MODEL
Datasheet
Description
FLASH LIGHT TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 5-7/8 INCH H SIZE UL, CSA APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL WITH LENS FACING UP 50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 50A-G5-20WH - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
50A-G5-20WH
Strobe/Flashing Light Unit 50A-G5-20WH
FLASH LIGHT TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 5-7/8 INCH H SIZE UL, CSA APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL WITH LENS FACING UP 50 MODEL
  • FLASH LIGHT TYPE
  • POLYCARBONATE LENS MATERIAL
  • 6-3/4 INCH W X 5-7/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • 20 W HALOGEN LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 226 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 25000 HR
  • LENS TYPE FRESNEL
  • WITH LENS FACING UP
  • 50 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 50A-G5-20WH
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Beacons - 2222012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Revolving; Flashing; Flashing, Rotating, Steady
Color White
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details