United Technologies CorporationStrobe/Flashing Light Unit49C-R5
Description
FLASH LIGHT TYPE
POLYCARBONATE (LENS, DOME) MATERIAL
6-3/4 INCH W X 6-3/4 INCH H SIZE
UL, CSA APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
0.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
65 FPM FLASH RATE
232 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 120 HR
LAMP WATTAGE 25 W
LENS TYPE FRESNEL
WITH LENS FACING UP
49 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASH LIGHT TYPE
POLYCARBONATE (LENS, DOME) MATERIAL
6-3/4 INCH W X 6-3/4 INCH H SIZE
UL, CSA APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
0.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
65 FPM FLASH RATE
232 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 120 HR
LAMP WATTAGE 25 W
LENS TYPE FRESNEL
WITH LENS FACING UP
49 MODEL
FLASH LIGHT TYPE
POLYCARBONATE (LENS, DOME) MATERIAL
6-3/4 INCH W X 6-3/4 INCH H SIZE
UL, CSA APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
0.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
65 FPM FLASH RATE
232 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 120 HR
LAMP WATTAGE 25 W
LENS TYPE FRESNEL
WITH LENS FACING UP
49 MODEL