United Technologies Corporation Stack Light Module 49C-N5-40WH

Description
FLASHING LIGHT TYPE 6 INCH DIA X 6-3/4 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.3 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST METAL LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F INCLUDES PROTECTIVE POLYCARBONATE DOME 49 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 6 INCH DIA X 6-3/4 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.3 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST METAL LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F INCLUDES PROTECTIVE POLYCARBONATE DOME 49 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 49C-N5-40WH - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
49C-N5-40WH
Stack Light Module 49C-N5-40WH
FLASHING LIGHT TYPE 6 INCH DIA X 6-3/4 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.3 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST METAL LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F INCLUDES PROTECTIVE POLYCARBONATE DOME 49 MODEL
  • FLASHING LIGHT TYPE
  • 6 INCH DIA X 6-3/4 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • 40 W HALOGEN LAMP TYPE
  • 0.3 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 265 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL CAST METAL
  • LAMP LIFE 25000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • INCLUDES PROTECTIVE POLYCARBONATE DOME
  • 49 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 49C-N5-40WH
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131ST-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
Sounder Beacons - 104044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details