United Technologies Corporation Stack Light Module 49A-R5

Description
FLASHING LIGHT TYPE 6 INCH DIA X 6-3/4 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE 25 W HALOGEN LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST METAL LAMP LIFE 120 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F INCLUDES PROTECTIVE POLYCARBONATE DOME 49 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 6 INCH DIA X 6-3/4 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE 25 W HALOGEN LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST METAL LAMP LIFE 120 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F INCLUDES PROTECTIVE POLYCARBONATE DOME 49 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 49A-R5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
49A-R5
Stack Light Module 49A-R5
FLASHING LIGHT TYPE 6 INCH DIA X 6-3/4 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE 25 W HALOGEN LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST METAL LAMP LIFE 120 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F INCLUDES PROTECTIVE POLYCARBONATE DOME 49 MODEL
  • FLASHING LIGHT TYPE
  • 6 INCH DIA X 6-3/4 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • 25 W HALOGEN LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 232 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL CAST METAL
  • LAMP LIFE 120 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGONAL BOX
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • INCLUDES PROTECTIVE POLYCARBONATE DOME
  • 49 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 49A-R5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20EDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
225 Electraray® Rotating Warning Lights - 225-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Beacons - 2222005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Revolving; Flashing; Flashing, Rotating, Steady
Color Red; Red
View Details