United Technologies Corporation Stack Light Module 48XBRMR24D

Description
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 48XBRMR24D - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
48XBRMR24D
Stack Light Module 48XBRMR24D
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.215 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL GRAY ABS
  • LAMP LIFE 148000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 48XBRM MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48XBRMR24D
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 208336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details