United Technologies Corporation Stack Light Module 48XBRMB120A

Description
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 48XBRMB120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
48XBRMB120A
Stack Light Module 48XBRMB120A
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.108 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL GRAY ABS
  • LAMP LIFE 148000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 48XBRM MODEL
Supplier's Site Datasheet
LED STDY OR FLASH BLUE 120V AC - 70016473 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED STDY OR FLASH BLUE 120V AC
70016473
LED STDY OR FLASH BLUE 120V AC 70016473
The 48XBRM Series LED Visual Indicator is a UL and cUL listed dual-mode signaling device housed in a corrosion resistant Type 4X enclosure. The 48XBRM Series XBR (XTRA-BRITE™) is suitable for indoor or outdoor installations, and can be panel or conduit mounted. The base is manufactured from a polycarbonate/ABS blend, and the lens is made of shatter resistant polycarbonate. The 48XBRM Series LED is available in AC and DC models with a gray base, and an amber, blue, green, red or white lens. Features Available in 24 VDC or 120 VAC Panel or Conduit Mounted Immune to Shock and Vibration Snap-On High Impact Polycarbonate/ABS Base Operating Temperature: –31 to 150°F (–35 to 66°C) NEMA Type 4X, UL and cUL Listed

The 48XBRM Series LED Visual Indicator is a UL and cUL listed dual-mode signaling device housed in a corrosion resistant Type 4X enclosure. The 48XBRM Series XBR (XTRA-BRITE™) is suitable for indoor or outdoor installations, and can be panel or conduit mounted. The base is manufactured from a polycarbonate/ABS blend, and the lens is made of shatter resistant polycarbonate. The 48XBRM Series LED is available in AC and DC models with a gray base, and an amber, blue, green, red or white lens.
Features

  • Available in 24 VDC or 120 VAC
  • Panel or Conduit Mounted
  • Immune to Shock and Vibration
  • Snap-On High Impact Polycarbonate/ABS Base
  • Operating Temperature: –31 to 150°F (–35 to 66°C)
  • NEMA Type 4X, UL and cUL Listed
Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Warning Lights Warning Lights
Product Number 48XBRMB120A 70016473
Product Name Stack Light Module LED STDY OR FLASH BLUE 120V AC
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

154XST Hazardous Location Supervised Warning Lights - 154XST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 1226654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details