United Technologies Corporation Stack Light Module 48XBRMA24D

Description
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 48XBRMA24D - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
48XBRMA24D
Stack Light Module 48XBRMA24D
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.215 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL GRAY ABS
  • LAMP LIFE 148000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 48XBRM MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48XBRMA24D
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24ADR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-M-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Sounder Beacons - 2300819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details