United Technologies Corporation Strobe/Flashing Light Unit 48SINM-N5-25WH

Description
STEADY LIGHT TYPE SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/SURFACE MOUNTING NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 175 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 20000 HR LENS TYPE FRESNEL PLC COMPATIBLE 48SIN MODEL
Datasheet
Description
STEADY LIGHT TYPE SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/SURFACE MOUNTING NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 175 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 20000 HR LENS TYPE FRESNEL PLC COMPATIBLE 48SIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 48SINM-N5-25WH - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
48SINM-N5-25WH
Strobe/Flashing Light Unit 48SINM-N5-25WH
STEADY LIGHT TYPE SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/SURFACE MOUNTING NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 175 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 20000 HR LENS TYPE FRESNEL PLC COMPATIBLE 48SIN MODEL
  • STEADY LIGHT TYPE
  • SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 1/2 INCH CONDUIT/SURFACE MOUNTING
  • NEMA 4X ENCLOSURE
  • 25 W HALOGEN LAMP TYPE
  • 0.2 AMPERE OPERATING CURRENT
  • MAGENTA LENS COLOR
  • 175 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 20000 HR
  • LENS TYPE FRESNEL
  • PLC COMPATIBLE
  • 48SIN MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48SINM-N5-25WH
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 1445942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals Ce
Visual Indicators Flashing; Flashing
View Details
Industrial Horn 12V DC Industrial Horn - 855H-BCD12EDR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-CN-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details