United Technologies Corporation Stack Light Module 48SINB-E1

Description
STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 12 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE 15 W INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL GRAY ABS LAMP LIFE 1520 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC E LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 48SIN MODEL
Datasheet
Description
STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 12 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE 15 W INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL GRAY ABS LAMP LIFE 1520 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC E LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 48SIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 48SINB-E1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
48SINB-E1
Stack Light Module 48SINB-E1
STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 12 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE 15 W INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL GRAY ABS LAMP LIFE 1520 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC E LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 48SIN MODEL
  • STEADY LIGHT TYPE
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • 15 W INCANDESCENT LAMP TYPE
  • 1 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 189 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • PLC COMPATIBLE
  • BASE MATERIAL GRAY ABS
  • LAMP LIFE 1520 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING 1/2 INCH PANEL/CONDUIT/SURFACE
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 48SIN MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48SINB-E1
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1999742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Base mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details