United Technologies Corporation Stack Light Module 48SINA-N5-25WH

Description
STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL GRAY ABS LAMP LIFE 20000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC E LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 48SIN MODEL
Datasheet
Description
STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL GRAY ABS LAMP LIFE 20000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC E LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 48SIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 48SINA-N5-25WH - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
48SINA-N5-25WH
Stack Light Module 48SINA-N5-25WH
STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL GRAY ABS LAMP LIFE 20000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC E LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 48SIN MODEL
  • STEADY LIGHT TYPE
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • 25 W HALOGEN LAMP TYPE
  • 0.2 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 226 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • PLC COMPATIBLE
  • BASE MATERIAL GRAY ABS
  • LAMP LIFE 20000 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING 1/2 INCH PANEL/CONDUIT/SURFACE
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 48SIN MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48SINA-N5-25WH
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 104209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Clear; Clear
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10DDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131ST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details