United Technologies CorporationStack Light Module48SINA-G1-20WH
Description
STEADY LIGHT TYPE
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL 1638, CUL APPROVAL
24 VDC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
AMBER LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
PLC COMPATIBLE
BASE MATERIAL GRAY ABS
LAMP LIFE 20000 HR
APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC
E
LENS TYPE FRESNEL
TEMPERATURE RATING -31 TO 150 DEG F
48SIN MODEL
United Technologies Corporation
Done
Datasheet
Description
STEADY LIGHT TYPE
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL 1638, CUL APPROVAL
24 VDC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
AMBER LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
PLC COMPATIBLE
BASE MATERIAL GRAY ABS
LAMP LIFE 20000 HR
APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC
E
LENS TYPE FRESNEL
TEMPERATURE RATING -31 TO 150 DEG F
48SIN MODEL
STEADY LIGHT TYPE
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL 1638, CUL APPROVAL
24 VDC OPERATING VOLTAGE
NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
AMBER LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
PLC COMPATIBLE
BASE MATERIAL GRAY ABS
LAMP LIFE 20000 HR
APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC
E
LENS TYPE FRESNEL
TEMPERATURE RATING -31 TO 150 DEG F
48SIN MODEL