United Technologies Corporation Strobe/Flashing Light Unit 48FINM-G1-20WH

Description
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH LENS FACING UP 48FIN MODEL
Datasheet
Description
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH LENS FACING UP 48FIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 48FINM-G1-20WH - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
48FINM-G1-20WH
Strobe/Flashing Light Unit 48FINM-G1-20WH
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH LENS FACING UP 48FIN MODEL
  • FLASH LIGHT TYPE
  • POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 1/2 INCH CONDUIT MOUNTING
  • NEMA 4X ENCLOSURE
  • 20 W HALOGEN LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 226 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 25000 HR
  • LENS TYPE FRESNEL
  • PLC COMPATIBLE
  • WITH LENS FACING UP
  • 48FIN MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48FINM-G1-20WH
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1931052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing 1 Hz, Flashing 0.5 Hz, Continuous
Color Clear; Red; Amber; Green; Blue; Clear, Amber, Red, Magenta, Green, Blue
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24EDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details