United Technologies Corporation Strobe/Flashing Light Unit 48FINM-E1

Description
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 1520 HR LAMP WATTAGE 13 W LENS TYPE FRESNEL WITH LENS FACING UP 48FIN MODEL
Datasheet
Description
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 1520 HR LAMP WATTAGE 13 W LENS TYPE FRESNEL WITH LENS FACING UP 48FIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 48FINM-E1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
48FINM-E1
Strobe/Flashing Light Unit 48FINM-E1
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 1520 HR LAMP WATTAGE 13 W LENS TYPE FRESNEL WITH LENS FACING UP 48FIN MODEL
  • FLASH LIGHT TYPE
  • POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL, CSA APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 1/2 INCH CONDUIT MOUNTING
  • NEMA 4X ENCLOSURE
  • 1 AMPERE OPERATING CURRENT
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 189 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 1520 HR
  • LAMP WATTAGE 13 W
  • LENS TYPE FRESNEL
  • WITH LENS FACING UP
  • 48FIN MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48FINM-E1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24ADR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Beacons - 208370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details