United Technologies Corporation Strobe/Flashing Light Unit 48FING-E1

Description
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 1 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 1520 HR LAMP WATTAGE 13 W LENS TYPE FRESNEL WITH LENS FACING UP 48FIN MODEL
Datasheet
Description
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 1 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 1520 HR LAMP WATTAGE 13 W LENS TYPE FRESNEL WITH LENS FACING UP 48FIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 48FING-E1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
48FING-E1
Strobe/Flashing Light Unit 48FING-E1
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 1 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 1520 HR LAMP WATTAGE 13 W LENS TYPE FRESNEL WITH LENS FACING UP 48FIN MODEL
  • FLASH LIGHT TYPE
  • POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL, CSA APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 1/2 INCH CONDUIT MOUNTING
  • NEMA 4X ENCLOSURE
  • 1 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 65 FPM FLASH RATE
  • 189 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 1520 HR
  • LAMP WATTAGE 13 W
  • LENS TYPE FRESNEL
  • WITH LENS FACING UP
  • 48FIN MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48FING-E1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
FSEX Explosion-Proof Strobe Lights - FSEX-24PMA-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details