United Technologies Corporation Strobe/Flashing Light Unit 48FINB-G5-20WH

Description
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL WITH LENS FACING UP 48FIN MODEL
Datasheet
Description
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL WITH LENS FACING UP 48FIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 48FINB-G5-20WH - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
48FINB-G5-20WH
Strobe/Flashing Light Unit 48FINB-G5-20WH
FLASH LIGHT TYPE POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL WITH LENS FACING UP 48FIN MODEL
  • FLASH LIGHT TYPE
  • POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VAC AT 50/60 HZ OPERATING VOLTAGE
  • COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 1/2 INCH CONDUIT MOUNTING
  • NEMA 4X ENCLOSURE
  • 20 W HALOGEN LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 226 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 25000 HR
  • LENS TYPE FRESNEL
  • WITH LENS FACING UP
  • 48FIN MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48FINB-G5-20WH
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

191XL Hazardous Location Division Listed LED Lights - 191XL-S277G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details