United Technologies CorporationStrobe/Flashing Light Unit48FINB-G1-20WH
Description
FLASH LIGHT TYPE
POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL, CSA APPROVAL
24 VDC OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT MOUNTING
NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 25000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH LENS FACING UP
48FIN MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASH LIGHT TYPE
POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL, CSA APPROVAL
24 VDC OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT MOUNTING
NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 25000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH LENS FACING UP
48FIN MODEL
FLASH LIGHT TYPE
POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL, CSA APPROVAL
24 VDC OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT MOUNTING
NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 25000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH LENS FACING UP
48FIN MODEL
FLASH LIGHT TYPE
POLYCARBONATE LENS, POLYCARBONATE/ABS BASE MATERIAL