United Technologies Corporation Bell 439DEX-10AW

Description
ROUND VIBRATING GONG TYPE 5-3/8 INCH D SIZE GRAY EPOXY COLOR UL, CSFM APPROVAL INDOOR, REFINERY, GASOLINE STORAGE, DISPENSING AREA, FLAMMABLE LIQUID AREA, PAINT SPRAY BOOTH, AIRCRAFT REFUELING AREA, GRANARIES, FLOUR MILLS AND COAL MINES, COMBUSTIBLE DUST AREA APPLICATION 20 TO 24 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 0.24 AMPERE CURRENT RATING 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 10 INCH DIA GONG SIZE 439DEX MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 5-3/8 INCH D SIZE GRAY EPOXY COLOR UL, CSFM APPROVAL INDOOR, REFINERY, GASOLINE STORAGE, DISPENSING AREA, FLAMMABLE LIQUID AREA, PAINT SPRAY BOOTH, AIRCRAFT REFUELING AREA, GRANARIES, FLOUR MILLS AND COAL MINES, COMBUSTIBLE DUST AREA APPLICATION 20 TO 24 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 0.24 AMPERE CURRENT RATING 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 10 INCH DIA GONG SIZE 439DEX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 5-3/8 INCH D SIZE GRAY EPOXY COLOR UL, CSFM APPROVAL INDOOR, REFINERY, GASOLINE STORAGE, DISPENSING AREA, FLAMMABLE LIQUID AREA, PAINT SPRAY BOOTH, AIRCRAFT REFUELING AREA, GRANARIES, FLOUR MILLS AND COAL MINES, COMBUSTIBLE DUST AREA APPLICATION 20 TO 24 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 0.24 AMPERE CURRENT RATING 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 10 INCH DIA GONG SIZE 439DEX MODEL
  • ROUND VIBRATING GONG TYPE
  • 5-3/8 INCH D SIZE
  • GRAY EPOXY COLOR
  • UL, CSFM APPROVAL
  • INDOOR, REFINERY, GASOLINE STORAGE, DISPENSING AREA, FLAMMABLE LIQUID AREA, PAINT SPRAY BOOTH, AIRCRAFT REFUELING AREA, GRANARIES, FLOUR MILLS AND COAL MINES, COMBUSTIBLE DUST AREA APPLICATION
  • 20 TO 24 VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 0.24 AMPERE CURRENT RATING
  • 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH CONDUIT TAPPING SIZE
  • 10 INCH DIA GONG SIZE
  • 439DEX MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 439DEX-10AW
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Model L General Alarm Sirens - L-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
Mounting Surface,Wall
Sound Level 122 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details