United Technologies Corporation Bell 439D-10AW-R

Description
ROUND VIBRATING GONG TYPE 5-5/8 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 24 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.085 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 95 DB AT 1 M, 85 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 10 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 439 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 5-5/8 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 24 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.085 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 95 DB AT 1 M, 85 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 10 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 439 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 5-5/8 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 24 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.085 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 95 DB AT 1 M, 85 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 10 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 439 MODEL
  • ROUND VIBRATING GONG TYPE
  • 5-5/8 INCH D SIZE
  • RED COLOR
  • UL, CSFM, FM APPROVAL
  • OUTDOOR APPLICATION
  • 24 VDC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRICAL BOX MOUNTING
  • 0.085 AMPERE CURRENT RATING
  • HEAVY DUTY DIE-CAST HOUSING MATERIAL
  • 95 DB AT 1 M, 85 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY
  • EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL
  • 10 INCH DIA GONG SIZE
  • INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX
  • 439 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 439D-10AW-R
Product Name Bell
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 2647931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details