United Technologies Corporation Bell 438D-10N5

Description
ROUND VIBRATING GONG TYPE 5-5/8 INCH D SIZE GRAY COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 89 DB AT 1 M, 79 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 10 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 5-5/8 INCH D SIZE GRAY COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 89 DB AT 1 M, 79 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 10 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 5-5/8 INCH D SIZE GRAY COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 89 DB AT 1 M, 79 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 10 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
  • ROUND VIBRATING GONG TYPE
  • 5-5/8 INCH D SIZE
  • GRAY COLOR
  • UL, CSFM, FM APPROVAL
  • OUTDOOR APPLICATION
  • 120 VAC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING
  • 0.034 AMPERE CURRENT RATING
  • HEAVY DUTY DIE-CAST HOUSING MATERIAL
  • 89 DB AT 1 M, 79 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY
  • EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL
  • 10 INCH DIA GONG SIZE
  • INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX
  • 438 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 438D-10N5
Product Name Bell
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, AV1-LED, stick, green - K2005633A-G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Sounder Beacons - 2205020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Siren
Agency Approvals RoHS; RoHS Compliant
View Details